The NCP4589DSQ30T1G is a CMOS linear voltage regulator capable of delivering up to 300 mA of output current. It operates within an input voltage range of 1.4 V to 5.25 V and provides a fixed output voltage of 3.0 V. The device features a tri-mode operation, automatically switching to a low power mode under light load conditions, and can revert to fast response mode when the load exceeds approximately 3 mA. Key specifications include a typical dropout voltage of 230 mV at 300 mA output, a supply current of 1.0 µA in low power mode, and 55 µA in fast mode. The output voltage accuracy is ±1% for output voltages greater than 2 V at 25 °C. The NCP4589 also boasts a high power supply rejection ratio (PSRR) of 70 dB at 1 kHz in fast mode, and it is stable with ceramic capacitors. This regulator is suitable for applications in battery-powered devices, portable communication equipment, and imaging systems. It is available in multiple package options, including SC-70, SOT23, and a compact XDFN package. The device is Pb-free and includes features such as current fold-back protection.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-88A (SC-70-5/SOT-353)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP4589DSQ30T1G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |