Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
IC SUPERVISOR 1 CHANNEL SC82AB
VOLTAGE DETECTOR, 4.6V, SC-82AB, 85DEG C; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SC82AB
Supervisory Circuits 4.6V Detector w/Reset Low
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP304LSQ46T1GOSCT-ND | NCP304LSQ46T1G | NCP304LSQ46T1G | 42K1880 | NCP304LSQ46T1G | NCP304LSQ46T1G |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Voltage Detector, 4.6V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SC-82A, SOT-343 | SC-82A, SOT-343 | SC-82A, SOT-343 | |||
| Threshold | 4.6 volts | 4.6 volts | 4.6 volts | 4.6 volts |