onsemi Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors NCP4318ALCDR2G

Description
Win Source Part Number: 966246-NCP4318ALCDR2 G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 8 mA Voltage - Supply: 0V ~ 35V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP4318ALCDR2GDK R,488-NCP4318ALCDR2G CT,488-NCP4318ALCDR2 GTR Base Product Number: NCP4318
Request a Quote
Description
Win Source Part Number: 966246-NCP4318ALCDR2 G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 8 mA Voltage - Supply: 0V ~ 35V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP4318ALCDR2GDK R,488-NCP4318ALCDR2G CT,488-NCP4318ALCDR2 GTR Base Product Number: NCP4318
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP4318ALCDR2G is an advanced synchronous rectification controller designed for LLC resonant converters, requiring minimal external components. It features two independent gate drivers for synchronous rectifier MOSFETs, each equipped with dedicated drain and source sensing pins. The controller employs advanced adaptive dead time control to enhance efficiency by reducing body diode conduction. It supports a wide operating supply voltage range from 6.5 V to 35 V and operates effectively across a frequency range of 22 kHz to 500 kHz. Key features include mixed mode turn-off control, anti shoot-through protection, low operating current in green mode, and a soft start function. The device is available in SOIC-8 and SOIC-8 EP packages and is compliant with RoHS standards. Applications for the NCP4318ALCDR2G include high power density adapters, power supplies for large screen LED and OLED TVs, desktop and server power supplies, networking and telecom power supplies, and high power LED lighting.

Datasheet Summary
Powered by GS/AI

The NCP4318ALCDR2G is an advanced synchronous rectification controller designed for LLC resonant converters, requiring minimal external components. It features two independent gate drivers for synchronous rectifier MOSFETs, each equipped with dedicated drain and source sensing pins. The controller employs advanced adaptive dead time control to enhance efficiency by reducing body diode conduction. It supports a wide operating supply voltage range from 6.5 V to 35 V and operates effectively across a frequency range of 22 kHz to 500 kHz. Key features include mixed mode turn-off control, anti shoot-through protection, low operating current in green mode, and a soft start function. The device is available in SOIC-8 and SOIC-8 EP packages and is compliant with RoHS standards. Applications for the NCP4318ALCDR2G include high power density adapters, power supplies for large screen LED and OLED TVs, desktop and server power supplies, networking and telecom power supplies, and high power LED lighting.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 966246-NCP4318ALCDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
966246-NCP4318ALCDR2G
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 966246-NCP4318ALCDR2G
Win Source Part Number: 966246-NCP4318ALCDR2 G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Resonant Converter Controller Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 8 mA Voltage - Supply: 0V ~ 35V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCP4318ALCDR2GDK R,488-NCP4318ALCDR2G CT,488-NCP4318ALCDR2 GTR Base Product Number: NCP4318

Win Source Part Number: 966246-NCP4318ALCDR2G
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Resonant Converter Controller
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 8 mA
Voltage - Supply: 0V ~ 35V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCP4318ALCDR2GDKR,488-NCP4318ALCDR2GCT,488-NCP4318ALCDR2GTR
Base Product Number: NCP4318

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4318ALCDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4318ALCDR2G
Power Supply Controllers, Monitors NCP4318ALCDR2G
Power Supply Controller Resonant Converter Controller 8-SOIC

Power Supply Controller Resonant Converter Controller 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 966246-NCP4318ALCDR2G NCP4318ALCDR2G
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details