The NCP308MT330TBG is a supervisory circuit IC from the NCP308 series, designed to monitor system voltages ranging from 0.405 V to 5.5 V. It features a fixed threshold voltage of 3.07 V, making it suitable for applications requiring monitoring at this specific voltage level. The device asserts an active low open-drain RESET output and includes a Manual Reset (MR) input for additional control. This IC operates within a supply voltage range of 1.6 to 5.5 V and boasts a very low quiescent current of 1.6 µA, which is advantageous for battery-powered applications. The NCP308MT330TBG supports flexible delay time programmability, allowing for reset delays from 1.25 ms to 10 s, and is available in compact WDFN6 (2 x 2 mm) and TSOP,àí6 packages. It is AEC,àíQ100 qualified, making it suitable for automotive applications. Typical applications include DSP or microcontroller systems, notebook and desktop computers, handheld devices, and FPGA/ASIC applications. The device is Pb-free, aligning with modern environmental standards.
Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Delay Time Pgmmable Supervisory Ckt, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: NCP308MT330TBG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308MT330TBG can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 6WDFN
IC SUPERVISOR 1 CHANNEL 6WDFN
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
Supervisory Circuits 3.30V NCP308 WDFN6
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:3.07V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:WDFN; No. of Pins:6Pins RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
IC SUPERVISOR 1 CHANNEL 6WDFN
IC SUPERVISOR 1 CHANNEL 6WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCP308MT330TBG | 488-NCP308MT330TBGCT-ND | NCP308MT330TBG | 45W8754 | NCP308MT330TBG | NCP308MT330TBG | NCP308MT330TBG |
| Product Name | Low-Power Voltage Supervisor IC | Supervisors | Supervisory Circuits | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |