Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 20 30 40 50 53 54 55 56 57 58 59 60 61 62 63 64 65 70 80 90 100 110 120 150 200 219
Product Name Notes
* Voltage Regulator IC Output
- Converter, i.MX6 Voltage Regulator IC 11 Output 56-HVQFN (8x8)
- Converter, i.MX6 Voltage Regulator IC 11 Output 56-QFN-EP (8x8)
- Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
- Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
- Converter, Industrial and Automotive Sensors Voltage Regulator IC 2 Output 16-SOIC
- Converter, TFT LCD Voltage Regulator IC 3 Output 16-QFN (3x3)
- Converter, TFT LCD Voltage Regulator IC 3 Output 16-TSSOP
Automotive, AEC-Q100 Converter, i.MX6 Voltage Regulator IC 11 Output 56-QFN-EP (8x8)
Automotive, AEC-Q100 Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Battery Battery Monitor IC Lead Acid 48-HLQFP (7x7)
Battery Battery Monitor IC Lead Acid 48-LQFP (7x7)
Battery Battery Monitor IC Lithium Ion/Polymer SOT-25A
Battery Battery Monitor IC Multi-Chemistry 48-QFN-EP (7x7)
Battery Battery Protection IC Lithium Ion/Polymer SON-6C
Battery Battery Protection IC Lithium Ion/Polymer SOT-26A
Battery Battery Protection IC Lithium Ion/Polymer SSON-6A
Battery Battery Protection IC Lithium Ion/Polymer SSON-6J
Battery Battery Protection IC Lithium Ion/Polymer SSON-8G
Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Battery Battery Protection IC Lithium Ion/Polymer VSOP-24A
Battery Fuel Gauge IC Lithium Ion/Polymer 15-WLCSP-A (2.61x1.46)
Battery Fuel Gauge IC Lithium Ion/Polymer PLP-12A
Battery IC
CCFL Controller Controller 20kHz ~ 100kHz Yes 28-SOIC
CCFL Controller Controller 20kHz ~ 100kHz Yes 28-TSSOP
CCFL Driver Controller 60kHz Yes 20-TSSOPF-EP
Fluorescent Lamp Controller Controller 60kHz Yes 20-TSSOP
Fluorescent Lamp Controller Controller 60kHz Yes 20-TSSOPF-EP
Home Appliance PMIC 16-SOIC
Linear Regulator Controller IC Output
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOICE
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TSOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-QFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOICE
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-QFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-QFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-SOICE
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 8-QFN (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA TSOT-23-6
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TQFN (2x2)
Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-TQFN (2x2)
MP Converter, Industrial and Automotive Sensors Voltage Regulator IC 2 Output 16-SOIC
MP Converter, TFT LCD Voltage Regulator IC 3 Output 16-TSSOP
Shunt Voltage Reference IC 2.45V 37 VV 99 mA SOT-23
Shunt Voltage Reference IC 2.45V V SOT-23
Shunt Voltage Reference IC 2.49V V SOT-23
Shunt Voltage Reference IC Adjustable 1.24V 1.25 VV ±0.5% 20 mA SOT-23-3 (TO-236)
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-3 (TO-236)
Shunt Voltage Reference IC Adjustable 2.49V 36 VV ±0.5% 100 mA SOT-23-3 (TO-236)
Shunt Voltage Reference IC Adjustable 2.49V 36 VV ±0.5% 100 mA SOT-23
Shunt Voltage Reference IC Fixed 1.24V 1.25 VV ±0.5% 20 mA SOT-23-3 (TO-236)
Supervisor CMOS Inverted 1 Channel Mini 3P
Supervisor CMOS Inverted 1 Channel MINI-3DC
Supervisor CMOS Inverted 1 Channel TO-92-3
Supervisor CMOS Inverted 1 Channel TO-92
Supervisor Open Drain or Open Collector 1 Channel Mini 3P
Supervisor Open Drain or Open Collector 1 Channel MINI-3DC
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92
Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P
Supervisor Push-Pull, Totem Pole 1 Channel MINI-3DC
Supervisor Push-Pull, Totem Pole 1 Channel TO-92

<< Prev Next >>