onsemi 2V Voltage Supervisor IC NCP305LSQ20T1G

Description
2V Voltage Detector, 2% Acc, Open Drain, SC-82AB, SM Product overview: NCP305LSQ20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ20T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2V Voltage Detector, 2% Acc, Open Drain, SC-82AB, SM Product overview: NCP305LSQ20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ20T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V Voltage Supervisor IC
691-NCP305LSQ20T1G
2V Voltage Supervisor IC 691-NCP305LSQ20T1G
2V Voltage Detector, 2% Acc, Open Drain, SC-82AB, SM Product overview: NCP305LSQ20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ20T1G can be used for catalog matching and distributor lookup.

2V Voltage Detector, 2% Acc, Open Drain, SC-82AB, SM Product overview: NCP305LSQ20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ20T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - NCP305LSQ20T1G - 1230206-NCP305LSQ20T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP305LSQ20T1G
1230206-NCP305LSQ20T1G
PMIC - PMIC - Supervisors - NCP305LSQ20T1G 1230206-NCP305LSQ20T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1230206-NCP305LSQ20T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-82A, SOT-343 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2V Family Name: NCP305 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-82AB Alternative Parts (Cross-Reference): RN5VD20AA-TR-FE; RN5VD21AA-TR-FE; NCP305LSQ20; Introduction Date: July 26, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230206-NCP305LSQ20T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-82A, SOT-343
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2V
Family Name: NCP305
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-82AB
Alternative Parts (Cross-Reference): RN5VD20AA-TR-FE; RN5VD21AA-TR-FE; NCP305LSQ20;
Introduction Date: July 26, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - NCP305LSQ20T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP305LSQ20T1G
Supervisors NCP305LSQ20T1G
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Voltage Detector, 2V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 26K4947 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
26K4947
Voltage Detector, 2V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 26K4947
VOLTAGE DETECTOR, 2V, SC-82AB, 85DEG C; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 2V, SC-82AB, 85DEG C; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP305LSQ20T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP305LSQ20T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP305LSQ20T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
PMIC - Supervisors - NCP305LSQ20T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP305LSQ20T1G
PMIC - Supervisors NCP305LSQ20T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP305LSQ20T1G 1230206-NCP305LSQ20T1G NCP305LSQ20T1G 26K4947 NCP305LSQ20T1G NCP305LSQ20T1G
Product Name 2V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP305LSQ20T1G Supervisors Voltage Detector, 2V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
IQ 1 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228906 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers