onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP4353BSNT1G NCP4353BSNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801212-NCP4353BSNT1G Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Current - Supply: 82μA Supplier Device Package: 6-TSOP Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 36V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801212-NCP4353BSNT1G Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Current - Supply: 82μA Supplier Device Package: 6-TSOP Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 36V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4353BSNT1G - 801212-NCP4353BSNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4353BSNT1G
801212-NCP4353BSNT1G
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4353BSNT1G 801212-NCP4353BSNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 801212-NCP4353BSNT1G Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Current - Supply: 82μA Supplier Device Package: 6-TSOP Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 36V

Manufacturer: ON Semiconductor
Win Source Part Number: 801212-NCP4353BSNT1G
Packaging: Reel
Mounting Style: SMD
Applications: Secondary-Side Controller
Current - Supply: 82μA
Supplier Device Package: 6-TSOP
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 36V

Buy Now
Power Supply Controllers, Monitors - NCP4353BSNT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4353BSNT1G
Power Supply Controllers, Monitors NCP4353BSNT1G
Power Supply Controller Secondary-Side Controller 6-TSOP

Power Supply Controller Secondary-Side Controller 6-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 801212-NCP4353BSNT1G NCP4353BSNT1G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4353BSNT1G Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Supervisors - 1922547 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details