onsemi Supervisors NCP305LSQ49T1G

Description
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - NCP305LSQ49T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP305LSQ49T1G - 928824-NCP305LSQ49T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP305LSQ49T1G
928824-NCP305LSQ49T1G
PMIC - PMIC - Supervisors - NCP305LSQ49T1G 928824-NCP305LSQ49T1G
Manufacturer: ON Semiconductor Win Source Part Number: 928824-NCP305LSQ49T1 G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: NCP305 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP305LSQ49T1GOSTR, NCP305LSQ49T1GOSCT, NCP305LSQ49T1G-ND, =NCP305LSQ49T1GOSCT- ND

Manufacturer: ON Semiconductor
Win Source Part Number: 928824-NCP305LSQ49T1G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP305
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP305LSQ49T1GOSTR, NCP305LSQ49T1GOSCT, NCP305LSQ49T1G-ND, =NCP305LSQ49T1GOSCT-ND

Buy Now Datasheet
Singapore, Singapore
N-Channel 4.9 V Voltage Supervisor IC
691-NCP305LSQ49T1G
N-Channel 4.9 V Voltage Supervisor IC 691-NCP305LSQ49T1G
Voltage Detector Series with Open Drain N-Channel Output 4.9 V, Reset Low, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP305LSQ49T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.9 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 4.9 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ49T1G can be used for catalog matching and distributor lookup.

Voltage Detector Series with Open Drain N-Channel Output 4.9 V, Reset Low, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP305LSQ49T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.9 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 4.9 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ49T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCP305LSQ49T1G
Supervisory Circuits NCP305LSQ49T1G
Supervisory Circuits 4.9V Detector w/Reset Low

Supervisory Circuits 4.9V Detector w/Reset Low

Buy Now Datasheet
Supervisors - NCP305LSQ49T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP305LSQ49T1G
Supervisors NCP305LSQ49T1G
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Voltage Detector, 4.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 71J6611 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
71J6611
Voltage Detector, 4.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 71J6611
VOLTAGE DETECTOR, 4.9V, SC-82AB, 85DEG C; Threshold Voltage:4.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; Delay Time:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.9V, SC-82AB, 85DEG C; Threshold Voltage:4.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - NCP305LSQ49T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP305LSQ49T1G
PMIC - Supervisors NCP305LSQ49T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP305LSQ49T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP305LSQ49T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP305LSQ49T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number NCP305LSQ49T1GOSTR-ND 928824-NCP305LSQ49T1G 691-NCP305LSQ49T1G NCP305LSQ49T1G NCP305LSQ49T1G 71J6611 NCP305LSQ49T1G NCP305LSQ49T1G
Product Name Supervisors PMIC - PMIC - Supervisors - NCP305LSQ49T1G N-Channel 4.9 V Voltage Supervisor IC Supervisory Circuits Supervisors Voltage Detector, 4.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting Open Drain Open Drain; Open Drain or Open Collector
Type SC-82A, SOT-343 SC-82AB SC-82A, SOT-343 SC-82A, SOT-343
Threshold 4.9 volts 4.9 volts 4.9 volts 4.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers