onsemi 1.8V 1uA Voltage Supervisor IC NCP305LSQ18T1G

Description
1.8V Voltage Detector, Open Drain, 1uA, SC-82AB, SM Product overview: NCP305LSQ18T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ18T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8V Voltage Detector, Open Drain, 1uA, SC-82AB, SM Product overview: NCP305LSQ18T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ18T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1uA Voltage Supervisor IC
691-NCP305LSQ18T1G
1.8V 1uA Voltage Supervisor IC 691-NCP305LSQ18T1G
1.8V Voltage Detector, Open Drain, 1uA, SC-82AB, SM Product overview: NCP305LSQ18T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ18T1G can be used for catalog matching and distributor lookup.

1.8V Voltage Detector, Open Drain, 1uA, SC-82AB, SM Product overview: NCP305LSQ18T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP305LSQ18T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - NCP305LSQ18T1G - 114925-NCP305LSQ18T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP305LSQ18T1G
114925-NCP305LSQ18T1G
PMIC - PMIC - Supervisors - NCP305LSQ18T1G 114925-NCP305LSQ18T1G
Manufacturer: ON Semiconductor Win Source Part Number: 114925-NCP305LSQ18T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114925-NCP305LSQ18T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Detector, 1.8V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 26K4946 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.8V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
26K4946
Voltage Detector, 1.8V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 26K4946
VOLTAGE DETECTOR, 1.8V, SC-82AB, 85DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; Delay Time:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.8V, SC-82AB, 85DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP305LSQ18T1G
Supervisory Circuits NCP305LSQ18T1G
Supervisory Circuits 1.8V Detector w/Reset Low

Supervisory Circuits 1.8V Detector w/Reset Low

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP305LSQ18T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP305LSQ18T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP305LSQ18T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Supervisors - NCP305LSQ18T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP305LSQ18T1G
Supervisors NCP305LSQ18T1G
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - NCP305LSQ18T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP305LSQ18T1G
PMIC - Supervisors NCP305LSQ18T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP305LSQ18T1G 114925-NCP305LSQ18T1G 26K4946 NCP305LSQ18T1G NCP305LSQ18T1G NCP305LSQ18T1G NCP305LSQ18T1G
Product Name 1.8V 1uA Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP305LSQ18T1G Voltage Detector, 1.8V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
IQ 1 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products