The NCP4682DSQ18T1G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.8 V with a maximum output current of 150 mA. It operates within an input voltage range of 1.70 V to 5.25 V and features an output voltage accuracy of ±0.8%. The device is characterized by an ultra-low supply current of 1.0 µA, making it suitable for battery-powered applications. It also includes a chip enable function for additional power savings. The regulator has a dropout voltage of 0.24 V at 150 mA output, ensuring efficient operation. It is stable with ceramic capacitors of 0.1 µF or more and incorporates current fold-back protection to safeguard against overcurrent conditions. The NCP4682DSQ18T1G is available in a compact SC-82AB package, making it suitable for space-constrained designs. Typical applications include battery-powered equipment, networking devices, and home appliances.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP4682DSQ18T1G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |