onsemi 3.7V 1.2uA Voltage Supervisor IC NCP304LSQ37T1G

Description
3.7V Voltage Detector, Reset Low, 1.2uA, SC-82AB, SMT Product overview: NCP304LSQ37T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V, 1.2uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.7V, 1.2uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ37T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.7V Voltage Detector, Reset Low, 1.2uA, SC-82AB, SMT Product overview: NCP304LSQ37T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V, 1.2uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.7V, 1.2uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ37T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.7V 1.2uA Voltage Supervisor IC
691-NCP304LSQ37T1G
3.7V 1.2uA Voltage Supervisor IC 691-NCP304LSQ37T1G
3.7V Voltage Detector, Reset Low, 1.2uA, SC-82AB, SMT Product overview: NCP304LSQ37T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V, 1.2uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.7V, 1.2uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ37T1G can be used for catalog matching and distributor lookup.

3.7V Voltage Detector, Reset Low, 1.2uA, SC-82AB, SMT Product overview: NCP304LSQ37T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V, 1.2uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.7V, 1.2uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ37T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 488-NCP304LSQ37T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP304LSQ37T1G - 809187-NCP304LSQ37T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304LSQ37T1G
809187-NCP304LSQ37T1G
PMIC - PMIC - Supervisors - NCP304LSQ37T1G 809187-NCP304LSQ37T1G
Manufacturer: ON Semiconductor Win Source Part Number: 809187-NCP304LSQ37T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.7V Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCP304

Manufacturer: ON Semiconductor
Win Source Part Number: 809187-NCP304LSQ37T1G
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.7V
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-82A, SOT-343
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: NCP304

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
NCP304LSQ37T1G
Supervisory Circuits NCP304LSQ37T1G
Supervisory Circuits 3.7V Detector w/Reset Low

Supervisory Circuits 3.7V Detector w/Reset Low

Buy Now Datasheet
Voltage Detector, 3.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 42K1877 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
42K1877
Voltage Detector, 3.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 42K1877
VOLTAGE DETECTOR, 3.7V, SC-82AB, 85DEG C; Threshold Voltage:3.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 3.7V, SC-82AB, 85DEG C; Threshold Voltage:3.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - NCP304LSQ37T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304LSQ37T1G
PMIC - Supervisors NCP304LSQ37T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304LSQ37T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304LSQ37T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304LSQ37T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Supervisors - NCP304LSQ37T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304LSQ37T1G
Supervisors NCP304LSQ37T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP304LSQ37T1G 488-NCP304LSQ37T1GTR-ND 809187-NCP304LSQ37T1G NCP304LSQ37T1G 42K1877 NCP304LSQ37T1G NCP304LSQ37T1G NCP304LSQ37T1G
Product Name 3.7V 1.2uA Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - NCP304LSQ37T1G Supervisory Circuits Voltage Detector, 3.7V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
IQ 1 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901548P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details