onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP4306AAHZZZADR2G NCP4306AAHZZZADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928842-NCP4306AAHZZZ ADR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP4306 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4306AAHZZZADR2G-N D, NCP4306AAHZZZADR2GOS TR, NCP4306AAHZZZADR2GOS CT, NCP4306AAHZZZADR2GOS DKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928842-NCP4306AAHZZZ ADR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP4306 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4306AAHZZZADR2G-N D, NCP4306AAHZZZADR2GOS TR, NCP4306AAHZZZADR2GOS CT, NCP4306AAHZZZADR2GOS DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4306AAHZZZADR2G - 928842-NCP4306AAHZZZADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4306AAHZZZADR2G
928842-NCP4306AAHZZZADR2G
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4306AAHZZZADR2G 928842-NCP4306AAHZZZADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928842-NCP4306AAHZZZ ADR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP4306 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4306AAHZZZADR2G-N D, NCP4306AAHZZZADR2GOS TR, NCP4306AAHZZZADR2GOS CT, NCP4306AAHZZZADR2GOS DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928842-NCP4306AAHZZZADR2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP4306
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4306AAHZZZADR2G-ND, NCP4306AAHZZZADR2GOSTR, NCP4306AAHZZZADR2GOSCT, NCP4306AAHZZZADR2GOSDKR

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4306AAHZZZADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4306AAHZZZADR2G
Power Supply Controllers, Monitors NCP4306AAHZZZADR2G
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 928842-NCP4306AAHZZZADR2G NCP4306AAHZZZADR2G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4306AAHZZZADR2G Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897880 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details