Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
IC SUPERVISOR 1 CHANNEL 6WDFN
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:1.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:WDFN; No. of Pins:6Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6WDFN
Supervisory Circuits 1.50V NCP308 WDFN6
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP308MT150TBG | NCP308MT150TBG | 45W8748 | NCP308MT150TBG | NCP308MT150TBG |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi | PMIC - Supervisors | Supervisory Circuits |
| Output Options | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | |||
| Threshold | 1.5 volts | 1.5 volts | 1.4 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |