IC SUPERVISOR 1 CHANNEL 6WDFN
IC SUPERVISOR 1 CHANNEL 6WDFN
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:2.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:WDFN; No. of Pins:6Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6WDFN
Supervisory Circuits 2.80V NCP308 WDFN6
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 488-NCP308MT280TBGDKR-ND | NCP308MT280TBG | 45W8752 | NCP308MT280TBG | NCP308MT280TBG | NCP308MT280TBG |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | |||
| Pins | 6 | 6 |