Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Delay Time Pgmmable Supervisory Circuit, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: NCP308MT250TBG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308MT250TBG can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
IC SUPERVISOR 1 CHANNEL 6WDFN
IC SUPERVISOR 1 CHANNEL 6WDFN
Manufacturer: ON Semiconductor
Win Source Part Number: 801211-NCP308MT250TB
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.2s Typical
Voltage - Threshold: 2.5V
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC SUPERVISOR 1 CHANNEL 6WDFN
Supervisory Circuits 2.50V NCP308 WDFN6
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:2.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:WDFN; No. of Pins:6Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCP308MT250TBG | 488-NCP308MT250TBGTR-ND | 801211-NCP308MT250TBG | NCP308MT250TBG | NCP308MT250TBG | NCP308MT250TBG | 45W8751 | NCP308MT250TBG |
| Product Name | Low-Power Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - NCP308MT250TBG | PMIC - Supervisors | Supervisory Circuits | Supervisors | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |