onsemi Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors NCP4306AAAZZZAMN1TBG

Description
Win Source Part Number: 1024837-NCP4306AAAZZ ZAMN1TBG Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 1.4 mA Voltage - Supply: 35V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2.2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2832-NCP4306AAAZZZAM N1TBG-488,NCP4306AAA ZZZAMN1TBG-ND,NCP430 6AAAZZZAMN1TBGOSDKR, NCP4306AAAZZZAMN1TBG OSTR,2832-NCP4306AAA ZZZAMN1TBGTR,NCP4306 AAAZZZAMN1TBGOSCT Base Product Number: NCP4306
Request a Quote Datasheet
Description
Win Source Part Number: 1024837-NCP4306AAAZZ ZAMN1TBG Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 1.4 mA Voltage - Supply: 35V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2.2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2832-NCP4306AAAZZZAM N1TBG-488,NCP4306AAA ZZZAMN1TBG-ND,NCP430 6AAAZZZAMN1TBGOSDKR, NCP4306AAAZZZAMN1TBG OSTR,2832-NCP4306AAA ZZZAMN1TBGTR,NCP4306 AAAZZZAMN1TBGOSCT Base Product Number: NCP4306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1024837-NCP4306AAAZZZAMN1TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1024837-NCP4306AAAZZZAMN1TBG
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1024837-NCP4306AAAZZZAMN1TBG
Win Source Part Number: 1024837-NCP4306AAAZZ ZAMN1TBG Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 1.4 mA Voltage - Supply: 35V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2.2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2832-NCP4306AAAZZZAM N1TBG-488,NCP4306AAA ZZZAMN1TBG-ND,NCP430 6AAAZZZAMN1TBGOSDKR, NCP4306AAAZZZAMN1TBG OSTR,2832-NCP4306AAA ZZZAMN1TBGTR,NCP4306 AAAZZZAMN1TBGOSCT Base Product Number: NCP4306

Win Source Part Number: 1024837-NCP4306AAAZZZAMN1TBG
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 1.4 mA
Voltage - Supply: 35V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2.2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2832-NCP4306AAAZZZAMN1TBG-488,NCP4306AAAZZZAMN1TBG-ND,NCP4306AAAZZZAMN1TBGOSDKR,NCP4306AAAZZZAMN1TBGOSTR,2832-NCP4306AAAZZZAMN1TBGTR,NCP4306AAAZZZAMN1TBGOSCT
Base Product Number: NCP4306

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4306AAAZZZAMN1TBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4306AAAZZZAMN1TBG
Power Supply Controllers, Monitors NCP4306AAAZZZAMN1TBG
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (2x2.2)

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (2x2.2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024837-NCP4306AAAZZZAMN1TBG NCP4306AAAZZZAMN1TBG
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details