onsemi 4.3V 1.3uA Voltage Supervisor IC NCP304LSQ43T1G

Description
4.3V Voltage Detector, Reset Low, 1.3uA, SC-82AB, SMT Product overview: NCP304LSQ43T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ43T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.3V Voltage Detector, Reset Low, 1.3uA, SC-82AB, SMT Product overview: NCP304LSQ43T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ43T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3V 1.3uA Voltage Supervisor IC
691-NCP304LSQ43T1G
4.3V 1.3uA Voltage Supervisor IC 691-NCP304LSQ43T1G
4.3V Voltage Detector, Reset Low, 1.3uA, SC-82AB, SMT Product overview: NCP304LSQ43T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ43T1G can be used for catalog matching and distributor lookup.

4.3V Voltage Detector, Reset Low, 1.3uA, SC-82AB, SMT Product overview: NCP304LSQ43T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ43T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - NCP304LSQ43T1G - 104354-NCP304LSQ43T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304LSQ43T1G
104354-NCP304LSQ43T1G
PMIC - PMIC - Supervisors - NCP304LSQ43T1G 104354-NCP304LSQ43T1G
Manufacturer: ON Semiconductor Win Source Part Number: 104354-NCP304LSQ43T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 104354-NCP304LSQ43T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - NCP304LSQ43T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - NCP304LSQ43T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304LSQ43T1G
PMIC - Supervisors NCP304LSQ43T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304LSQ43T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304LSQ43T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304LSQ43T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCP304LSQ43T1G
Supervisory Circuits NCP304LSQ43T1G
Supervisory Circuits 4.3V Detector w/Reset Low

Supervisory Circuits 4.3V Detector w/Reset Low

Buy Now Datasheet
Voltage Detector, 4.3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 26K4945 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
26K4945
Voltage Detector, 4.3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 26K4945
VOLTAGE DETECTOR, 4.3V, SC-82AB, 85DEG C; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.3V, SC-82AB, 85DEG C; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - NCP304LSQ43T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304LSQ43T1G
Supervisors NCP304LSQ43T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP304LSQ43T1G 104354-NCP304LSQ43T1G NCP304LSQ43T1GOSTR-ND NCP304LSQ43T1G NCP304LSQ43T1G NCP304LSQ43T1G 26K4945 NCP304LSQ43T1G
Product Name 4.3V 1.3uA Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP304LSQ43T1G Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Voltage Detector, 4.3V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
IQ 1 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Supervisors - 1897855 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details