onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP4305AMTTWG NCP4305AMTTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928841-NCP4305AMTTWG Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-WDFN (2x2) Package: 8-WFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP4305 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928841-NCP4305AMTTWG Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-WDFN (2x2) Package: 8-WFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP4305 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4305AMTTWG - 928841-NCP4305AMTTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4305AMTTWG
928841-NCP4305AMTTWG
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4305AMTTWG 928841-NCP4305AMTTWG
Manufacturer: ON Semiconductor Win Source Part Number: 928841-NCP4305AMTTWG Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-WDFN (2x2) Package: 8-WFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP4305 Categories: Integrated Circuits (ICs) Case / Package: 8-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928841-NCP4305AMTTWG
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-WDFN (2x2)
Package: 8-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP4305
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4305AMTTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4305AMTTWG
Power Supply Controllers, Monitors NCP4305AMTTWG
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-WDFN (2x2)

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-WDFN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 928841-NCP4305AMTTWG NCP4305AMTTWG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4305AMTTWG Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1906529 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details