Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Delay Time Pgmmable Supervisory Circuit, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: NCP308MT120TBG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP308MT120TBG can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 6WDFN
Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
Supervisory Circuits 1.2V NCP308 WDFN6
IC SUPERVISOR 1 CHANNEL 6WDFN
VOLTAGE DETECTOR, 1.12V, WDFN-6, 125DEGC; Threshold Voltage:1.12V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:WDFN RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCP308MT120TBG | NCP308MT120TBG | NCP308MT120TBG | NCP308MT120TBG | NCP308MT120TBG | 45W8746 |
| Product Name | Low-Power Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, 1.12V, Wdfn-6, 125Degc; Threshold Voltage Onsemi |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Options | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad |