onsemi PMIC - PMIC - Power Supply Controllers, Monitors - NCP4303ADR2G NCP4303ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060006-NCP4303ADR2G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 9.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060006-NCP4303ADR2G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 9.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP4303ADR2G is a secondary-side synchronous rectification controller designed for high-efficiency switch mode power supplies (SMPS). It supports various topologies, including flyback, forward, and half-bridge resonant LLC configurations. The device features adjustable minimum on and off times to mitigate ringing caused by PCB layout and parasitic elements, ensuring reliable operation. Key specifications include a turn-off delay time of approximately 40 ns, a peak current sink/source capability of 5 A/2.5 A, and an operating voltage range of up to 30 V. The controller also incorporates true secondary zero current detection with an adjustable threshold and an automatic parasitic inductance compensation system. It is suitable for applications requiring low startup and standby current consumption, with a maximum operating frequency of 500 kHz. The NCP4303ADR2G is packaged in an 8-pin SOIC format and is Pb-free, making it compliant with environmental regulations. Typical applications include notebook adapters, high power density AC/DC power supplies, and gaming consoles.

Datasheet Summary
Powered by GS/AI

The NCP4303ADR2G is a secondary-side synchronous rectification controller designed for high-efficiency switch mode power supplies (SMPS). It supports various topologies, including flyback, forward, and half-bridge resonant LLC configurations. The device features adjustable minimum on and off times to mitigate ringing caused by PCB layout and parasitic elements, ensuring reliable operation. Key specifications include a turn-off delay time of approximately 40 ns, a peak current sink/source capability of 5 A/2.5 A, and an operating voltage range of up to 30 V. The controller also incorporates true secondary zero current detection with an adjustable threshold and an automatic parasitic inductance compensation system. It is suitable for applications requiring low startup and standby current consumption, with a maximum operating frequency of 500 kHz. The NCP4303ADR2G is packaged in an 8-pin SOIC format and is Pb-free, making it compliant with environmental regulations. Typical applications include notebook adapters, high power density AC/DC power supplies, and gaming consoles.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4303ADR2G - 060006-NCP4303ADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4303ADR2G
060006-NCP4303ADR2G
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4303ADR2G 060006-NCP4303ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060006-NCP4303ADR2G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 9.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060006-NCP4303ADR2G
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - NCP4303ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
NCP4303ADR2G
Power Supply Controllers, Monitors NCP4303ADR2G
Power Supply Controller Secondary-Side Controller 8-SOIC

Power Supply Controller Secondary-Side Controller 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 060006-NCP4303ADR2G NCP4303ADR2G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4303ADR2G Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1906529P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details