The 382LX184M025B102V is a 180,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with five pins and a standoff terminal, designed for use in switching power supplies and motor drives. It has a 50 mm diameter and 105 mm length, with a maximum ESR of 0.010 ohms at 120 Hz and a rated ripple current of 16.89 A at +85 °C. The capacitor operates within a temperature range of -25 °C to +85 °C and meets an endurance life test of 3,000 hours at full load at +85 °C. The case is insulated with PET material, and the terminal configuration includes two dummy terminals for mechanical support only.
CAP ALUM 180000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 382LX184M025B102V | 382LX184M025B102V |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 180000 microF | 180000 microF |
| Capacitance Tolerance | 20 (+/- %) |