Cornell Dubilier Aluminum Electrolytic 382L333M025N042

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 8 A @ 20 kHz, 85°C ESR: 16 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 8 A @ 20 kHz, 85°C ESR: 16 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 382L333M025N042 is a snap-in aluminum electrolytic capacitor with 33,000 µF capacitance at 25 Vdc, ±20% tolerance, and a 4-pin configuration. It measures 40 mm in diameter and 40 mm in length. The capacitor operates from -40 °C to +85 °C for voltages up to 25 Vdc and has a maximum ripple current of 8.00 A at 20 kHz and +85 °C, with a maximum ESR of 16 mΩ at 20 kHz and +25 °C. It meets a 3,000-hour endurance life test at full load and +85 °C, with capacitance change within ±20% and ESR within 200% of limit. The case uses PVC or PET insulation and supports reverse-proof mounting via its four-pin layout.

Datasheet Summary
Powered by GS/AI

The 382L333M025N042 is a snap-in aluminum electrolytic capacitor with 33,000 µF capacitance at 25 Vdc, ±20% tolerance, and a 4-pin configuration. It measures 40 mm in diameter and 40 mm in length. The capacitor operates from -40 °C to +85 °C for voltages up to 25 Vdc and has a maximum ripple current of 8.00 A at 20 kHz and +85 °C, with a maximum ESR of 16 mΩ at 20 kHz and +25 °C. It meets a 3,000-hour endurance life test at full load and +85 °C, with capacitance change within ±20% and ESR within 200% of limit. The case uses PVC or PET insulation and supports reverse-proof mounting via its four-pin layout.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 382L333M025N042 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
382L333M025N042
Aluminum Electrolytic 382L333M025N042
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 8 A @ 20 kHz, 85°C ESR: 16 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 8 A @ 20 kHz, 85°C
  • ESR: 16 mΩ @ 20 kHz, 25°C
  • Diameter: 40mm
  • Length: 40mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 382L333M025N042
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details