The 382LX823M035N102 is an 85 °C high-capacitance snap-in aluminum electrolytic capacitor with a capacitance of 82,000 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It features a 4-pin snap-in configuration with a 6.3 mm pin length, and measures 40 mm in diameter by 105 mm in length. The capacitor has a maximum ESR of 0.012 Ω at 120 Hz and 0.009 Ω at 20 kHz at +25 °C, with a rated ripple current of 12.02 A at 120 Hz and 13.82 A at 20 kHz at +85 °C. It complies with the endurance life test of 3,000 hours at full load at +85 °C, with a maximum capacitance change of ±20%, ESR increase to 200% of limit, and leakage current unchanged. The device supports operating temperatures from -40 °C to +85 °C for voltages up to 250 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX823M035N102 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |