The 381LX393M016K042 is a 39,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 30 mm diameter and 40 mm length, designed for high ripple current applications in power supplies and motor drives. It operates over a temperature range of -40 °C to +105 °C with a maximum ESR of 0.022 ohms at +25 °C and a ripple current rating of 5.10 A at +105 °C. The capacitor meets a 3000-hour endurance life test at full load and 105 °C, with capacitance tolerance of ±20%. The lead configuration is two-pin snap-in with a 6.3 mm pin length, and it uses PET insulation for date codes after December 2019.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LX393M016K042 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |