Cornell Dubilier Aluminum Electrolytic 382LX154M016B062V

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 382LX154M016B062V is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 150,000 µF and a tolerance of ±20%. It features a 5-pin standoff configuration with a physical size of 50 mm diameter by 63 mm length. The capacitor is designed for operation in switching power supply and motor drive applications, with a maximum operating temperature of +85 °C and an endurance life of 3,000 hours under full load at that temperature. The ESR is specified at 0.012 ohms at 120 Hz and 0.011 ohms at 20 kHz at +25 °C, with a ripple current capability of 14.40 A at +85 °C. The part meets the endurance and shelf life tests specified for 0-500 Vdc devices, maintaining capacitance within ±20% and ESR within 200% of the limit after testing. The case is insulated with PET material.

Datasheet Summary
Powered by GS/AI

The 382LX154M016B062V is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 150,000 µF and a tolerance of ±20%. It features a 5-pin standoff configuration with a physical size of 50 mm diameter by 63 mm length. The capacitor is designed for operation in switching power supply and motor drive applications, with a maximum operating temperature of +85 °C and an endurance life of 3,000 hours under full load at that temperature. The ESR is specified at 0.012 ohms at 120 Hz and 0.011 ohms at 20 kHz at +25 °C, with a ripple current capability of 14.40 A at +85 °C. The part meets the endurance and shelf life tests specified for 0-500 Vdc devices, maintaining capacitance within ±20% and ESR within 200% of the limit after testing. The case is insulated with PET material.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 382LX154M016B062V - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
382LX154M016B062V
Aluminum Electrolytic 382LX154M016B062V
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 382LX154M016B062V
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details