For New Design: Yes
Capacitance: 68,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 10.2 A @ 20 kHz, 105°C
ESR: 7 mΩ @ 20 kHz, 25°C
Diameter: 40mm
Length: 80mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 68,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 10.2 A @ 20 kHz, 105°C
ESR: 7 mΩ @ 20 kHz, 25°C
Diameter: 40mm
Length: 80mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 383L683M025N082 is a 68,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 40 mm diameter and 80 mm length, designed for high ripple current applications in power supplies and motor drives. It operates within a temperature range of -40 °C to +105 °C and has a rated ripple current of 10.20 A at 20 kHz and 105 °C. The maximum ESR at 25 °C is 0.007 ohms at 20 kHz. It features a 20% capacitance tolerance, a 3000-hour endurance life at full load and 105 °C, and uses a 6.3 mm pin length with a 4-pin snap-in configuration. The case is insulated with PVC or PET. The part meets the same specifications as the Type 383LX series, including leakage current limits and impedance ratios at low temperatures.
Datasheet Summary Powered by GS/AI
The 383L683M025N082 is a 68,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 40 mm diameter and 80 mm length, designed for high ripple current applications in power supplies and motor drives. It operates within a temperature range of -40 °C to +105 °C and has a rated ripple current of 10.20 A at 20 kHz and 105 °C. The maximum ESR at 25 °C is 0.007 ohms at 20 kHz. It features a 20% capacitance tolerance, a 3000-hour endurance life at full load and 105 °C, and uses a 6.3 mm pin length with a 4-pin snap-in configuration. The case is insulated with PVC or PET. The part meets the same specifications as the Type 383LX series, including leakage current limits and impedance ratios at low temperatures.