The 381LX682M035K022 is a 6800 µF, 35 Vdc aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for high-ripple-current applications in switching power supplies and motor drives. It features a 2-pin snap-in mount with 6.3 mm pin length, a 30 mm diameter, and 30 mm length. Rated for operation from -40 °C to +105 °C, it meets a 3000-hour endurance test at 105 °C and full load. Maximum ESR at 120 Hz is 0.059 ohms, with a ripple current rating of 2.60 A at 105 °C. The product belongs to the 381LX series, which offers extended life and high ripple capability compared to the 380L/LX series.
CAP ALUM 6800UF 20% 35V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 381LX682M035K022 | 381LX682M035K022 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) |