The 382LX104M025B062V is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 100,000 µF and a tolerance of ±20%. It features a 5-pin standoff terminal configuration, with can dimensions of 50 mm diameter and 63 mm height. The capacitor supports an operating temperature range of -25 °C to +85 °C and has a rated ripple current of 13.45 A at 120 Hz and 15.47 A at 85 °C. It meets an endurance life test of 3,000 hours at full load and +85 °C with a maximum ESR of 0.014 ohms at 120 Hz and 0.013 ohms at 20 kHz. The insulation material is PVC.
CAP ALUM 100000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 382LX104M025B062V | 382LX104M025B062V |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 100000 microF | 100000 microF |
| Capacitance Tolerance | 20 (+/- %) |