Cornell Dubilier Capacitor, Al Electrolytic;390uF;Snap-In;Radial;+/-20%;Case H02;200VDC;0.87In.D 381LX391M200H022

Description
Overview Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards. Features Capacitance Range: 33 μF to 150000 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC
Description
Overview Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards. Features Capacitance Range: 33 μF to 150000 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;390uF;Snap-In;Radial;+/-20%;Case H02;200VDC;0.87In.D - 70190446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;390uF;Snap-In;Radial;+/-20%;Case H02;200VDC;0.87In.D
70190446
Capacitor, Al Electrolytic;390uF;Snap-In;Radial;+/-20%;Case H02;200VDC;0.87In.D 70190446
Overview Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards. Features Capacitance Range: 33 μF to 150000 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC

Overview
Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards.
Features

  • Capacitance Range: 33 μF to 150000 μF ±20%
  • Voltage Range: 10 to 450 VDC
  • Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC
Supplier's Site
Aluminum Electrolytic Capacitor 390Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier - 63H1122 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 390Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
63H1122
Aluminum Electrolytic Capacitor 390Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier 63H1122
ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 200V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 200V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190446 63H1122
Product Name Capacitor, Al Electrolytic;390uF;Snap-In;Radial;+/-20%;Case H02;200VDC;0.87In.D Aluminum Electrolytic Capacitor 390Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details