The 382LX823M016N052 is a 40 mm diameter by 50 mm length snap-in aluminum electrolytic capacitor with a rated voltage of 16 Vdc and capacitance of 82,000 µF, offering ±20% tolerance. It has five pins for snap-in mounting, a maximum ESR of 0.016 Ω at 120 Hz and 0.015 Ω at 20 kHz, and a ripple current rating of 10.30 A at 85 °C. The operating temperature range is −40 °C to +85 °C, with an endurance life of 3,000 hours at full load and +85 °C. The terminal length is 6.3 mm, and dummy terminals are provided for mechanical support. The case is insulated with PVC or PET.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX823M016N052 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |