Cornell Dubilier Aluminum Electrolytic 383LL733M016N052

Description
For New Design: Yes Capacitance: 73,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 7.91 A @ 20 kHz, 105°C ESR: 21 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 73,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 7.91 A @ 20 kHz, 105°C ESR: 21 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 383LL733M016N052 is a snap-in aluminum electrolytic capacitor designed for high-ripple current applications, with a rated voltage of 16 Vdc, capacitance of 73,000 µF, and ±20% tolerance. It has a diameter of 40 mm and a length of 50 mm, with a five-pin standoff terminal configuration. The capacitor is rated for an 8,000-hour life at 105°C under full load, with an ESR of 0.021 Ω at 120 Hz and 0.021 Ω at 20 kHz at +25°C, and a ripple current rating of 7.91 A at 20 kHz and 105°C. It operates from −55°C to +105°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 383LL733M016N052 is a snap-in aluminum electrolytic capacitor designed for high-ripple current applications, with a rated voltage of 16 Vdc, capacitance of 73,000 µF, and ±20% tolerance. It has a diameter of 40 mm and a length of 50 mm, with a five-pin standoff terminal configuration. The capacitor is rated for an 8,000-hour life at 105°C under full load, with an ESR of 0.021 Ω at 120 Hz and 0.021 Ω at 20 kHz at +25°C, and a ripple current rating of 7.91 A at 20 kHz and 105°C. It operates from −55°C to +105°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 383LL733M016N052 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
383LL733M016N052
Aluminum Electrolytic 383LL733M016N052
For New Design: Yes Capacitance: 73,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 7.91 A @ 20 kHz, 105°C ESR: 21 mΩ @ 20 kHz, 25°C Diameter: 40mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 73,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 8,000 @ 105°C
  • Ripple Current: 7.91 A @ 20 kHz, 105°C
  • ESR: 21 mΩ @ 20 kHz, 25°C
  • Diameter: 40mm
  • Length: 50mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 383LL733M016N052
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers