The 382LX124M016N082 is a snap-in aluminum electrolytic capacitor with a capacitance of 120,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It features a 4-pin snap-in configuration with a 6.3 mm pin length and measures 40 mm in diameter by 80 mm in length. The capacitor operates within a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of endurance at +85 °C under full load. At 120 Hz and +25 °C, the maximum ESR is 0.017 ohms with a ripple current rating of 12.4 A; at +85 °C, the ripple current is 14.3 A. The case utilizes PVC insulation and complies with the specified low-temperature impedance ratio and leakage current limits. Endurance and shelf life tests confirm ≤20% capacitance change, ≤200% ESR increase, and ≤100% leakage current increase upon completion.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX124M016N082 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |