For New Design: Yes
Capacitance: 120,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 8.6 A @ 20 kHz, 105°C
ESR: 8 mΩ @ 20 kHz, 25°C
Diameter: 40mm
Length: 63mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 120,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 8.6 A @ 20 kHz, 105°C
ESR: 8 mΩ @ 20 kHz, 25°C
Diameter: 40mm
Length: 63mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 383L124M010N062 is a 120,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with four pins, designed for high-ripple applications in power supplies and motor drives. It measures 40 mm in diameter and 63 mm in length, and operates within a temperature range of -40 °C to +105 °C. The part has an ESR of 8 mΩ at 25 °C and a ripple current rating of 8.6 A at 20 kHz and 105 °C. It meets a 3,000-hour endurance life test at full load and 105 °C, with a capacitance tolerance of ±20%. The case is secured with a 6.3 mm pin length and includes PVC or PET insulation.
Datasheet Summary Powered by GS/AI
The 383L124M010N062 is a 120,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with four pins, designed for high-ripple applications in power supplies and motor drives. It measures 40 mm in diameter and 63 mm in length, and operates within a temperature range of -40 °C to +105 °C. The part has an ESR of 8 mΩ at 25 °C and a ripple current rating of 8.6 A at 20 kHz and 105 °C. It meets a 3,000-hour endurance life test at full load and 105 °C, with a capacitance tolerance of ±20%. The case is secured with a 6.3 mm pin length and includes PVC or PET insulation.