For New Design: Yes
Capacitance: 150,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 10.6 A @ 20 kHz, 105°C
ESR: 6 mΩ @ 20 kHz, 25°C
Diameter: 40mm
Length: 80mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 10.6 A @ 20 kHz, 105°C
ESR: 6 mΩ @ 20 kHz, 25°C
Diameter: 40mm
Length: 80mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 383L154M010N082 is a 150,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with a 40 mm diameter and 80 mm length, designed for high ripple current applications such as switching power supplies and motor drives. It has a rated ripple current of 10.6 A at 20 kHz and 105 °C, with a maximum ESR of 6 mΩ at 20 kHz and 25 °C. The component features five pins for stable mounting and operates over a temperature range of -40 °C to +105 °C. It meets an endurance life test of 3000 hours at full load and 105 °C, with capacitance change within ±20% and ESR doubling at end-of-life. The case is insulated with PVC or PET, and the terminal configuration includes two dummy terminals for mechanical support only. The part belongs to the 383LX series, which provides extended life and higher ripple capability compared to the 380L/LX series.
Datasheet Summary Powered by GS/AI
The 383L154M010N082 is a 150,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with a 40 mm diameter and 80 mm length, designed for high ripple current applications such as switching power supplies and motor drives. It has a rated ripple current of 10.6 A at 20 kHz and 105 °C, with a maximum ESR of 6 mΩ at 20 kHz and 25 °C. The component features five pins for stable mounting and operates over a temperature range of -40 °C to +105 °C. It meets an endurance life test of 3000 hours at full load and 105 °C, with capacitance change within ±20% and ESR doubling at end-of-life. The case is insulated with PVC or PET, and the terminal configuration includes two dummy terminals for mechanical support only. The part belongs to the 383LX series, which provides extended life and higher ripple capability compared to the 380L/LX series.