Cornell Dubilier Aluminum Electrolytic 381LX563M010K042

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 381LX563M010K042 is a 56,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with a 30 mm diameter and 40 mm length, rated for operation from -40 °C to +105 °C. It has a maximum ESR of 0.023 Ω at 120 Hz and 0.021 Ω at 20 kHz, and a ripple current rating of 5.00 A at 105 °C. The capacitance tolerance is ±20%, and it meets a 3000-hour endurance life test at full load and 105 °C. The part features two-pin snap-in terminations and uses PVC or PET sleeving for insulation.

Datasheet Summary
Powered by GS/AI

The 381LX563M010K042 is a 56,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with a 30 mm diameter and 40 mm length, rated for operation from -40 °C to +105 °C. It has a maximum ESR of 0.023 Ω at 120 Hz and 0.021 Ω at 20 kHz, and a ripple current rating of 5.00 A at 105 °C. The capacitance tolerance is ±20%, and it meets a 3000-hour endurance life test at full load and 105 °C. The part features two-pin snap-in terminations and uses PVC or PET sleeving for insulation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 381LX563M010K042 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
381LX563M010K042
Aluminum Electrolytic 381LX563M010K042
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 381LX563M010K042
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers