The 381LX473M016K452 is a 47,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 30 mm diameter and 45 mm length, designed for high-ripple-current applications in switching power supplies and motor drives. It has a 20% capacitance tolerance, a maximum ESR of 0.021 ohms at +25°C, and a rated ripple current of 5.50 A at 120 Hz and 6.33 A at 20 kHz at +105°C. It operates within a temperature range of -25 °C to +105 °C and meets a 3000-hour endurance life test at full load and 105 °C. The part features two snap-in pins and is constructed with PVC or PET insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LX473M016K452 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |