The 382LX series is a family of snap-in aluminum electrolytic capacitors designed for high capacitance in switching power supplies and motor drives, with operating temperatures from -40 °C to +85 °C for voltages up to 250 Vdc and -25 °C to +85 °C for voltages of 315 Vdc and above. Part number 382LX683M035B062V is a 68,000 µF, 35 Vdc variant with ±20% tolerance, featuring a 50 mm diameter, 63 mm length, and a 5-pin standoff configuration (indicated by the "V" suffix). It has a maximum ESR of 0.013 ohms at 120 Hz and supports a ripple current of 11.93 A at +85 °C. The part includes PVC or PET sleeve insulation and complies with a 3,000-hour endurance test at full load and +85 °C. Dimensional and electrical specifications are consistent with the 382LX series, which offers 49 case sizes and 2, 4, or 5-pin configurations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX683M035B062V |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |