The 382LX683M025N062 is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 68,000 µF, and a tolerance of ±20%. It features a 4-pin snap-in design with a 6.3 mm pin length, housed in a 40 mm diameter by 63 mm length case. The capacitor is rated for a maximum operating temperature of +85 °C and has a maximum ESR of 0.017 ohms at 120 Hz and 0.015 ohms at 20 kHz at +25 °C. The ripple current rating is 10.25 A at +85 °C. It meets an endurance life test of 3,000 hours at full load and +85 °C with specified limits on capacitance change, ESR, and DC leakage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX683M025N062 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |