The 382LX124M025B082V is a snap-in aluminum electrolytic capacitor with a 50 mm diameter and 80 mm length, rated for 25 Vdc and 120,000 µF capacitance, with a tolerance of ±20%. It features a 5-pin standoff terminal configuration and is designed for use in switching power supplies and motor drives. The capacitor operates within a temperature range of -25 °C to +85 °C and meets an endurance life test of 3,000 hours at full load and +85 °C. Maximum ripple current is 15.29 A at 120 Hz and 17.58 A at 20 kHz at +85 °C, with a maximum ESR of 0.012 Ω at 120 Hz and 0.011 Ω at 20 kHz at +25 °C. The case is insulated with PET and complies with the 382LX series specifications including vibration standards of 10 to 55 Hz, 0.06" and 10 g max, 2 h in each plane.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 382LX124M025B082V |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |