The 382LX154M025B092V is a snap-in aluminum electrolytic capacitor in the 382LX series, rated for 25 Vdc with a capacitance of 150,000 µF and a tolerance of ±20%. It has a 5-pin standoff mounting style, a diameter of 50 mm, and a length of 92 mm. The capacitor operates within a temperature range of -25 °C to +85 °C and meets an endurance life test of 3,000 hours at full load and 85 °C. Ripple current capability at 120 Hz is 16.01 A at +85 °C, with a maximum ESR of 0.011 Ω at 120 Hz and 0.010 Ω at 20 kHz. The case is insulated with PET material, as indicated by the part number suffix and compliance with post-December 2019 specifications.
Datasheet Summary Powered by GS/AI
The 382LX154M025B092V is a snap-in aluminum electrolytic capacitor in the 382LX series, rated for 25 Vdc with a capacitance of 150,000 µF and a tolerance of ±20%. It has a 5-pin standoff mounting style, a diameter of 50 mm, and a length of 92 mm. The capacitor operates within a temperature range of -25 °C to +85 °C and meets an endurance life test of 3,000 hours at full load and 85 °C. Ripple current capability at 120 Hz is 16.01 A at +85 °C, with a maximum ESR of 0.011 Ω at 120 Hz and 0.010 Ω at 20 kHz. The case is insulated with PET material, as indicated by the part number suffix and compliance with post-December 2019 specifications.