For New Design: Yes
Capacitance: 27,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 5.6 A @ 20 kHz, 105°C
ESR: 13 mΩ @ 20 kHz, 25°C
Diameter: 40mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 27,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 5.6 A @ 20 kHz, 105°C
ESR: 13 mΩ @ 20 kHz, 25°C
Diameter: 40mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 383L273M025N042 is a 27,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with four pins for stable mounting. It measures 40 mm in diameter and 40 mm in length, with a maximum ESR of 13 mΩ at 20 kHz and 25 °C, and a ripple current rating of 5.6 A at 20 kHz and 105 °C. The capacitor operates from −40 °C to +105 °C and meets the endurance life test of 3,000 hours at full load and 105 °C. It has a capacitance tolerance of ±20% and uses a PVC or PET sleeve for insulation.
Datasheet Summary Powered by GS/AI
The 383L273M025N042 is a 27,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with four pins for stable mounting. It measures 40 mm in diameter and 40 mm in length, with a maximum ESR of 13 mΩ at 20 kHz and 25 °C, and a ripple current rating of 5.6 A at 20 kHz and 105 °C. The capacitor operates from −40 °C to +105 °C and meets the endurance life test of 3,000 hours at full load and 105 °C. It has a capacitance tolerance of ±20% and uses a PVC or PET sleeve for insulation.