The 382LX393M025N042 is a snap-in aluminum electrolytic capacitor with a capacitance of 39,000 µF and a rated voltage of 25 Vdc, featuring a 4-pin configuration. It has a maximum ESR of 0.020 ohms at 120 Hz and 0.018 ohms at 20 kHz at +25°C, with a rated ripple current of 8.00 A at +85°C. The part measures 40 mm in diameter and 40 mm in length. It operates within a temperature range of -25 °C to +85 °C and meets the 3,000-hour endurance life test at full load and +85 °C. The capacitance tolerance is ±20%.
Datasheet Summary Powered by GS/AI
The 382LX393M025N042 is a snap-in aluminum electrolytic capacitor with a capacitance of 39,000 µF and a rated voltage of 25 Vdc, featuring a 4-pin configuration. It has a maximum ESR of 0.020 ohms at 120 Hz and 0.018 ohms at 20 kHz at +25°C, with a rated ripple current of 8.00 A at +85°C. The part measures 40 mm in diameter and 40 mm in length. It operates within a temperature range of -25 °C to +85 °C and meets the 3,000-hour endurance life test at full load and +85 °C. The capacitance tolerance is ±20%.