The 381LX332M025H012 is a 33 µF, 25 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for high ripple current applications in switch-mode power supplies and motor drives. It features a 22 mm diameter and 25 mm length, with two 6.3 mm pin leads. The capacitor operates from -40 °C to +105 °C and meets a 3000-hour endurance test at 105 °C under full rated load, with a maximum equivalent series resistance of 0.160 ohms at +25°C and a ripple current rating of 1.60 A at 120 Hz and 1.80 A at 20 kHz. Its insulation is PVC, and it complies with the 381LX series specifications for leakage current, impedance ratio, and vibration tolerance.
105 °C High Ripple, Snap-In Aluminum 3300µF 25V
CAP ALUM 3300UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX332M025H012 | 2002-381LX332M025H012 | 381LX332M025H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) |