The 381LX393M035A052 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 39,000 µF and a rated voltage of 35 Vdc, featuring a 2-pin configuration. It has a cylindrical case size of 35 mm in diameter and 50 mm in length, with PVC or PET insulation. The part meets the endurance life test of 3000 hours at full load at 105 °C with a leakage current limit of ≤3 √CV µA (4 mA max) and an ESR of 0.017 Ω at +25°C. It operates within a temperature range of −40 °C to +105 °C and has a capacitance tolerance of ±20%. The series supports high ripple current applications in switching power supplies and motor drives, with ripple current ratings adjusted by ambient temperature and frequency multipliers. The part is designed for stable mounting and complies with the endurance and shelf life specifications defined for the 381LX series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LX393M035A052 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |