Cornell Dubilier Capacitor, Al Electrolytic;680uF;Snap-In;Radial;+/-20%;Case J03;200VDC;0.98In.D 381LX681M200J032

Description
Overview Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards. Features Capacitance Range: 33 μF to 150000 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC
Description
Overview Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards. Features Capacitance Range: 33 μF to 150000 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;680uF;Snap-In;Radial;+/-20%;Case J03;200VDC;0.98In.D - 70190448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;680uF;Snap-In;Radial;+/-20%;Case J03;200VDC;0.98In.D
70190448
Capacitor, Al Electrolytic;680uF;Snap-In;Radial;+/-20%;Case J03;200VDC;0.98In.D 70190448
Overview Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards. Features Capacitance Range: 33 μF to 150000 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC

Overview
Type 381LX aluminum electrolytic capacitors are similar to Type 380LX unit, the 381LX unit delivers four times the life at the same operating temperature or the same life while operating a full 20°C hotter. Type 381LX capacitors are supplied with specially formed snap mount leads for easy insertion into PC boards.
Features

  • Capacitance Range: 33 μF to 150000 μF ±20%
  • Voltage Range: 10 to 450 VDC
  • Operating Temperature: –40°C to +105°C <315 VDC, –25°C to +105°C ≥350 VDC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70190448
Product Name Capacitor, Al Electrolytic;680uF;Snap-In;Radial;+/-20%;Case J03;200VDC;0.98In.D
Configuration / Form Factor Snap-In
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers