The 381LX183M025J052 is a 25 Vdc, 18,000 µF snap-in aluminum electrolytic capacitor with ±20% tolerance, designed for high ripple current applications in power supplies and motor drives. It has a 25 mm diameter and 50 mm length, with two 6.3 mm snap-in pins. The part operates from -40 °C to +105 °C and meets a 3000-hour endurance test at 105 °C under full load. At +105 °C and 120 Hz, it supports a ripple current of 3.90 A with a maximum ESR of 0.030 Ω. The case is insulated with PET or PVC, and the pin configuration enables secure mounting. Capacitance, ESR, and leakage current remain within specified limits after shelf life and vibration testing.
18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum 18000µF 25V
CAP ALUM 18000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX183M025J052 | 338-2526-ND | 2002-381LX183M025J052 | 381LX183M025J052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |