The 381LX333M016K032 is a 33,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for high-ripple applications in power supplies and motor drives. It has a 30 mm diameter and 35 mm length, with two snap-in pins rated for operation from -40 °C to +105 °C. At +105 °C and 120 Hz, it supports a rated ripple current of 4.70 A and a maximum ESR of 0.023 Ω. The capacitor meets a 3000-hour endurance life test at full load and 105 °C, with a leakage current limit of 3 √CV µA, not exceeding 4 mA. Insulation is PVC or PET, with PET used for date codes after December 2019.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LX333M016K032 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |