The 382LX104M025N082 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 100,000 µF and a tolerance of ±20%. It has a 4-pin snap-in configuration with 6.3 mm lead length and measures 40 mm in diameter by 80 mm in length. It operates within a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of endurance at +85 °C under full load. The maximum ESR at 120 Hz is 0.012 ohms and at 20 kHz is 0.011 ohms, with a rated ripple current of 12.00 A at +25 °C and 13.40 A at +85 °C. The capacitor uses PVC or PET insulation, with PET used for date codes after December 2019.
CAP ALUM 100000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 382LX104M025N082 | 382LX104M025N082 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 100000 microF | 100000 microF |
| Capacitance Tolerance | 20 (+/- %) |