The 383LX104M025B062V is a 100,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 5-pin standoff configuration, 50 mm diameter, and 63 mm length. It has a maximum ESR of 0.015 ohms at 120 Hz and 0.013 ohms at 20 kHz, with a rated ripple current of 10.02 A at 105 °C. The capacitor operates within a temperature range of -40 °C to +105 °C and meets a 3000-hour endurance test at full load and 105 °C. It is part of the 381LX/383LX series, which offers 4 or 5 leads for stable, reverse-proof mounting and is designed for high-ripple applications such as switching power supplies and motor drives.
CAP ALUM 100000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 383LX104M025B062V | 383LX104M025B062V |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 100000 microF | 100000 microF |
| Capacitance Tolerance | 20 (+/- %) |