Cornell Dubilier Aluminum Electrolytic 381LX183M035K452

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 381LX183M035K452 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 18,000 µF, rated for 35 Vdc, and features a 30 mm diameter by 45 mm length case with 2-pin snap-in terminals. It has a maximum ESR of 0.028 Ω at 120 Hz and supports a ripple current of 4.30 A at 105 °C. The capacitor has a capacitance tolerance of ±20%, operates within a temperature range of -40 °C to +105 °C, and meets a 3000-hour endurance life test at full load. The case insulation is PVC or PET (PET for date codes after December 2019).

Datasheet Summary
Powered by GS/AI

The 381LX183M035K452 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 18,000 µF, rated for 35 Vdc, and features a 30 mm diameter by 45 mm length case with 2-pin snap-in terminals. It has a maximum ESR of 0.028 Ω at 120 Hz and supports a ripple current of 4.30 A at 105 °C. The capacitor has a capacitance tolerance of ±20%, operates within a temperature range of -40 °C to +105 °C, and meets a 3000-hour endurance life test at full load. The case insulation is PVC or PET (PET for date codes after December 2019).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 381LX183M035K452 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
381LX183M035K452
Aluminum Electrolytic 381LX183M035K452
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 381LX183M035K452
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details